- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDAM-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 175 | - | Yes | 13.839 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 100 | - | Yes | 6.883 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 700 | - | Yes | 10.246 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 585 | - | Yes | 11.801 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 420 | - | Yes | 17.011 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 13 | / | 320 | - | Yes | 22.694 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 250 | - | Yes | 28.113 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 250 | - | Yes | 29.641 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 19 | / | 215 | - | Yes | 32.465 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 21 | / | 185 | - | Yes | 34.512 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 3.18 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 3.95 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 5.49 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 590 | - | Yes | 7.79 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 450 | - | Yes | 10.12 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 13 | / | 425 | - | Yes | 10.84 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 410 | - | Yes | 11.61 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 2EDGRHC-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 8 | / | - | Double-row in a straight line | Yes | - | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | - | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 6 | / | 200 | Single row in a straight line | Yes | 2.15 | 4A | - | - | 2.5KV | - | 150V | - | - | 250V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-2.5-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 10 | / | 2120 | Single row in a straight line | Yes | 2.83 | 4A | - | - | 2.5KV | - | 150V | - | - | 250V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |