- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKR-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | DG010 | 450 | Single row in a straight line | Yes | 5.6 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGKR-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | DG010 | 280 | Single row in a straight line | Yes | 9.3 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGKR-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | DG010 | 135 | Single row in a straight line | Yes | 18.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 70 | - | Yes | 6.52 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 335 | - | Yes | 10.49 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 250 | - | Yes | 13.17 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 250 | - | Yes | 14.51 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 210 | - | Yes | 17.19 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 26 | / | 185 | - | Yes | 18.53 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 32 | / | 165 | - | Yes | 22.55 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 36 | / | 135 | - | Yes | 25.23 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 40 | / | 135 | - | Yes | 27.91 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 48 | / | 105 | - | Yes | 33.27 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 5CDG-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | - | 850 | Ⅲa | PBT | / | 4 | / | - | Single row in a straight line | Yes | - | 30A | 30A | - | - | 4KV | - | - | 300V | - | - | 400V | - | 250V | / | green | - | IEC61984 | - | panel | box-packed | 1 | 7.62mm | 32A | - | - | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 460 | - | Yes | 9.646 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 350 | - | Yes | 12.929 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 270 | - | Yes | 16.261 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 180 | - | Yes | 22.826 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 140 | - | Yes | 29.39 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 8EDGVC-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 0.72 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 |