- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRH-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 160 | Single row in a straight line | Yes | 13.59 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRH-5.0-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 80 | Single row in a straight line | Yes | 27.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDAM-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 100 | - | Yes | 27.8793 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGRM-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 2.91 | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRM-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 0 | Single row in a straight line | Yes | 2.41 | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRM-7.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 0 | Single row in a straight line | Yes | 2.41 | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 105 | Three rows in a straight line | no | 20.95 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-10.16-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 85 | Three rows in a straight line | no | 24.665 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 85 | Three rows in a straight line | no | 28.38 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-10.16-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 60 | Three rows in a straight line | no | 39.525 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGK-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.663 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGK-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 590 | - | Yes | 7.591 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 270 | - | Yes | 13.43 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 6.75 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 625 | Single row in a straight line | Yes | 8.2 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 475 | Single row in a straight line | Yes | 11.32 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 450 | Single row in a straight line | Yes | 13.06 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 300 | Single row in a straight line | Yes | 19.58 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGB-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 2500 | Double-row in a straight line | Yes | 1.21 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 2100 | Double-row in a straight line | Yes | 1.52 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |