- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGRC-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 4 | / | 470 | Single row in a straight line | Yes | 1.02 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.5mm | 8A | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 6 | / | 470 | Single row in a straight line | Yes | 1.46 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.5mm | 8A | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 8 | / | 470 | Single row in a straight line | Yes | 1.9 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.5mm | 8A | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | - | II | PA66 | / | 7 | / | 350 | Single row in a straight line | Yes | 5.4 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | - | II | PA66 | / | 9 | / | 250 | Single row in a straight line | Yes | 6.5 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | - | II | PA66 | / | 11 | / | 200 | Single row in a straight line | Yes | 7.6 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGKG-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | Gold plate | Compliant with REACH/RoHS | 850 | - | PA66 | / | 6 | DG010 | 840 | - | Yes | 12.14 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | 600V | / | Black | 9mm | IEC61984/ UL1059 | - | bag packaging | 1 | 5.08mm | 16A | spring-cage connection | 160V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-03P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 3 | - | 550 | - | Yes | 4.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-05P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 5 | - | 375 | - | Yes | 7.19 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-09P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 9 | - | 225 | - | Yes | 12.19 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-10P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 10 | - | 200 | - | Yes | 13.44 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-12P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 12 | - | 175 | - | Yes | 15.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-18P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 18 | - | 125 | - | Yes | 23.44 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-19P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 19 | - | 120 | - | Yes | 24.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-21P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 21 | - | 120 | - | Yes | 27.19 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-22P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 22 | - | 110 | - | Yes | 28.44 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-24P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 24 | - | 80 | - | Yes | 30.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 |