- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKCM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 330 | - | Yes | 12.399 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.13 | 15A | - | 10A | - | 4KV | 300V | - | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 280 | - | Yes | 15.451 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1240 | Single row in a straight line | Yes | 1.51 | 15A | - | 10A | - | 4KV | 300V | - | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 240 | - | Yes | 18.323 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 825 | Single row in a straight line | Yes | 2.27 | 15A | - | 10A | - | 4KV | 300V | - | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 170 | - | Yes | 26.93 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 690 | Single row in a straight line | Yes | 2.64 | 15A | - | 10A | - | 4KV | 300V | - | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 160 | - | Yes | 29.793 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKCM-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 130 | - | Yes | 35.527 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRH-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 80 | - | Yes | 52.956 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRH-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 380 | Single row in a straight line | Yes | 4.47 | 15A | - | 10A | - | 4KV | 300V | - | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 60 | - | Yes | 64.526 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRH-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-5.0-23P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 23 | / | 60 | - | Yes | 67.419 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRH-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |