- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRT-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Double-row in a straight line | Yes | 2.4 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 510 | Double-row in a straight line | Yes | 3.14 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 285 | Double-row in a straight line | Yes | 5.61 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 140 | Double-row in a straight line | Yes | 12.14 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 3 | / | 225 | Double-row in a straight line | Yes | 13.22 | 30A | 30A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 4 | / | 150 | Double-row in a straight line | Yes | 15.29 | 30A | 30A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 7 | / | 100 | Double-row in a straight line | Yes | 22.073 | 30A | 30A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 10 | / | 80 | Double-row in a straight line | Yes | 28.28 | 30A | 30A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 2.15 | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGK-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 2.84 | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGK-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.53 | 8A | - | 8A | 2.5KV | - | 300V | - | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 |