- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGVC-10.16-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 80 | Three rows in a straight line | Yes | 33.84 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-THR-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | 2EDG-PWP | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 5 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-THR-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | 2EDG-PWP | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 12 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 14 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | - | 2 | 3.81mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 16 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | - | 2 | 3.81mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.81-26P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 26 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | - | 2 | 3.81mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 12 | - | 330 | Double-row in a straight line | Yes | 7.64 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 14 | - | 280 | Double-row in a straight line | Yes | 8.77 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 24 | - | 170 | Double-row in a straight line | Yes | 14.4 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-30P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 30 | - | 140 | Double-row in a straight line | Yes | 17.77 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-32P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 32 | - | 130 | Double-row in a straight line | Yes | 18.9 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-34P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 34 | - | 120 | Double-row in a straight line | Yes | 20.03 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-38P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 38 | - | 110 | Double-row in a straight line | Yes | 22.28 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-40P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 40 | - | 90 | Double-row in a straight line | Yes | 23.4 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-46P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 46 | - | 90 | Double-row in a straight line | Yes | 26.78 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-48P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 48 | - | 80 | Double-row in a straight line | Yes | 27.91 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 4 | - | 880 | Double-row in a straight line | Yes | 3.13 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5.08mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.75 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 390 | - | Yes | 7.5 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 325 | - | Yes | 9.25 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 |