- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | - | Yes | 11 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 250 | - | Yes | 12.75 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 175 | - | Yes | 18 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 140 | - | Yes | 23.25 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 130 | - | Yes | 26.75 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 65 | - | Yes | 35.5 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.177 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDB-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 340 | - | Yes | 10.195 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 215 | - | Yes | 16.887 | 10A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 15EDGB-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 2400 | Double-row in a straight line | Yes | 1.22 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1950 | Double-row in a straight line | Yes | 1.53 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1230 | Double-row in a straight line | Yes | 2.44 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 1100 | Double-row in a straight line | Yes | 1.74 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 830 | Double-row in a straight line | Yes | 3.66 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 600 | Double-row in a straight line | Yes | 4.88 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 250V | 160V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKNG-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 2.664 | 8A | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNG-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.235 | 8A | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNG-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 100 | - | Yes | 4.948 | 8A | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNG-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 400 | - | Yes | 10.658 | 8A | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 5EDGRL-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 3 | / | 240 | Three rows in a straight line | Yes | 8.775 | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | 630V | Wave soldering/manual soldering | UL94V-0 |