- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2CDGB-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 230 | Single row in a straight line | Yes | 8.6957 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 220 | Single row in a straight line | Yes | 9.4318 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 210 | Single row in a straight line | Yes | 10.119 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 190 | Single row in a straight line | Yes | 10.9211 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 0 | Single row in a straight line | Yes | 11.683 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 0 | Single row in a straight line | Yes | 13.5813 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 160 | Single row in a straight line | Yes | 14.375 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGB-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 0 | Single row in a straight line | Yes | 15.8988 | 15A | 10A | - | 2KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-THR-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 8 | / | 1840 | - | Yes | 1.92 | 4A | - | - | 2.5KV | 150V | - | - | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRHB-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG024 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 430 | Double-row in a straight line | Yes | 4.3 | 10A | - | 2.5KV | - | 300V | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRHB-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG024 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 180 | Double-row in a straight line | Yes | 12 | 10A | - | 2.5KV | - | 300V | - | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5.21 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 6.75 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 625 | Single row in a straight line | Yes | 8.2 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 250 | Single row in a straight line | Yes | 22.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 250 | Single row in a straight line | Yes | 24.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 225 | Single row in a straight line | Yes | 27.22 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 180 | Single row in a straight line | Yes | 33.19 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGKC-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 900 | - | Yes | 5.231 | 10A | - | 2.5KV | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 8A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKC-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 600 | - | Yes | 6.377 | 10A | - | 2.5KV | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 8A | M2 | Screw connection | 250V | - | UL94V-0 |