- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | spacing | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Series | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1164-01-36FB0T-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 36 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | DM | - | - | ||
![]() DG1164-01-50FB0T-50P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 50 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | DM | - | - | ||
![]() DG1164-01-14FB0T-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 14 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | DM | - | - | ||
![]() 2EDGRMG-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 5 | - | 1250 | Single row in a straight line | Yes | 2.75 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | - | 5.08mm | - | ||
![]() 2EDGRMG-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 7 | - | 1000 | Single row in a straight line | Yes | 3.61 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | - | 5.08mm | - | ||
![]() 2EDGRMG-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 8 | - | 900 | Single row in a straight line | Yes | 4.04 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | - | 5.08mm | - | ||
![]() 2EDGRMG-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 11 | - | 625 | Single row in a straight line | Yes | 5.33 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | - | 5.08mm | - | ||
![]() 2EDGRMG-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 12 | - | 600 | Single row in a straight line | Yes | 5.76 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | - | 5.08mm | - | ||
![]() 2EDGKRM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 500 | Single row in a straight line | Yes | 7.6 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | - | 5.08mm | - | ||
![]() 2EDGKRM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 500 | Single row in a straight line | Yes | 9.25 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | - | 5.08mm | - | ||
![]() 2EDGKRM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 450 | Single row in a straight line | Yes | 10.83 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | - | 5.08mm | - | ||
![]() DG1045-15APL1-A-15P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG1045-09APL1-A-9P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EDGVC-THR-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 3 | / | 140 | Single row in a straight line | Yes | 3.77 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVC-THR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 4 | / | 140 | Single row in a straight line | Yes | 3.86 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVC-THR-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 5 | / | 140 | Single row in a straight line | Yes | 4.57 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVC-THR-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 9 | / | 140 | Single row in a straight line | Yes | 8.81 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKAM-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 250 | - | Yes | 12.864 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | - | 7.5mm | - | ||
![]() 15EDGVHD-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 1890 | Double-row in a straight line | Yes | 1.91 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVHD-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 1440 | Double-row in a straight line | Yes | 2.718 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 3.5mm | Wave soldering/manual soldering |