- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGVHD-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 810 | Double-row in a straight line | Yes | 5.142 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVHD-3.5-28P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 28 | / | 450 | Double-row in a straight line | Yes | 10.798 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVHD-3.5-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 360 | Double-row in a straight line | Yes | 14.03 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 2230 | Single row in a straight line | Yes | 1.29 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1690 | Single row in a straight line | Yes | 1.7 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1370 | Single row in a straight line | Yes | 2.11 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1100 | Single row in a straight line | Yes | 2.52 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 755 | Single row in a straight line | Yes | 3.75 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 700 | Single row in a straight line | Yes | 4.16 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 560 | Single row in a straight line | Yes | 4.98 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-LD-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 430 | Single row in a straight line | Yes | 6.62 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 5EDGKDLR-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 3 | / | 160 | - | Yes | 24.14 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - | ||
![]() 5EDGKDLR-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 4 | / | 120 | - | Yes | 31.84 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - | ||
![]() 5EDGKDLR-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 7 | / | 70 | - | Yes | 54.94 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - | ||
![]() 2EDGRT-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 285 | Double-row in a straight line | Yes | 6.05 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 5EDGKDLR-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 9 | / | 50 | - | Yes | 70.34 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - | ||
![]() 5EDGKDLR-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 10 | / | 50 | - | Yes | 78.04 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - | ||
![]() 2EDGRT-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 9.74 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRT-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 175 | Double-row in a straight line | Yes | 10.86 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 5EDGKDLR-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0.5~10mm² | 0.5~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 12 | / | 40 | - | Yes | 93.44 | - | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | / | 12mm | - | - | 7.62mm | - |