- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Series | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 1.38 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 800 | Single row in a straight line | Yes | 1.88 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1475 | Single row in a straight line | Yes | 2.2 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1100 | Single row in a straight line | Yes | 3.18 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 950 | Single row in a straight line | Yes | 3.4 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 900 | Single row in a straight line | Yes | 3.61 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 600 | Single row in a straight line | Yes | 5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 550 | Single row in a straight line | Yes | 5.91 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 475 | Single row in a straight line | Yes | 6.84 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 400 | Single row in a straight line | Yes | 7.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 375 | Single row in a straight line | Yes | 8.35 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGVMG-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1190 | Single row in a straight line | Yes | 2.98 | 8A | 8A | - | 2.5KV | 300V | - | - | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVMG-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 650 | Single row in a straight line | Yes | 4.23 | 8A | 8A | - | 2.5KV | 300V | - | - | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG1095-09-WNB0-4P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Copper alloy | Gold plate | - | - | - | - | 4 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | DM | - | - | ||
![]() 15EDGKM-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 425 | - | Yes | 10.816 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.81mm | - | ||
![]() 2EDGB-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 750 | Double-row in a straight line | Yes | 2.999 | 15A | 15A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGKM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 350 | - | Yes | 12.278 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.81mm | - | ||
![]() 2EDGB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 700 | Double-row in a straight line | Yes | 3.697 | 15A | 15A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGB-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 420 | Double-row in a straight line | Yes | 5.093 | 15A | 15A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGKM-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 340 | - | Yes | 13.69 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.81mm | - |