- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Series | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGB-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | Yes | 5.791 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGKM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 320 | - | Yes | 15.132 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | - | 3.81mm | - | ||
![]() DG1095-10-WNB0-4P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | - | 4 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DM | - | - | ||
![]() 15EDGKM-3.81-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 21 | / | 300 | - | Yes | 15.878 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | - | 3.81mm | - | ||
![]() 15EDGKM-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 280 | - | Yes | 17.766 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | - | 3.81mm | - | ||
![]() 2EDGB-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | / | 320 | Double-row in a straight line | Yes | 7.885 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGB-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 210 | Double-row in a straight line | Yes | 9.979 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGB-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 170 | Double-row in a straight line | Yes | 11.375 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGB-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 130 | Double-row in a straight line | Yes | 14.167 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVH-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 380 | Double-row in a straight line | Yes | 5.92 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVH-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 250 | Double-row in a straight line | Yes | 8 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVH-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 100 | Double-row in a straight line | Yes | 27.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVH-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 80 | Double-row in a straight line | Yes | 33.50g | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKHR-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | Yes | 6.44 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 2EDGKHR-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 4 | / | 350 | Single row in a straight line | Yes | 8.58 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 2EDGKHR-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 5 | / | 280 | Single row in a straight line | Yes | 10.7 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 2EDGKHR-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 7 | / | 200 | Single row in a straight line | Yes | 14.97 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 2EDGKHR-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 10 | / | 140 | Single row in a straight line | Yes | 21.38 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 2EDGKHR-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 12 | / | 110 | Single row in a straight line | Yes | 25.63 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | - | 7.62mm | - | ||
![]() 8EDGRC-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 150 | Single row in a straight line | Yes | 1.6 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.5mm | Wave soldering/manual soldering |