- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKA-HV-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | Yes | 5.41 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKA-HV-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 4 | / | 350 | Single row in a straight line | Yes | 7.29 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKA-HV-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 5 | / | 270 | Single row in a straight line | Yes | 9.17 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKA-HV-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 6 | / | 210 | Single row in a straight line | Yes | 11.05 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKA-HV-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 2 | / | 400 | Single row in a straight line | Yes | 3.53 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 3.33 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 690 | - | Yes | 6.48 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 520 | - | Yes | 8.58 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 360 | - | Yes | 12.78 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 32 | / | 260 | - | Yes | 16.98 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 34 | / | 250 | - | Yes | 18.03 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKNH-3.5-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 40 | / | 200 | - | Yes | 21.18 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKJ-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 110 | - | Yes | 35.102 | 18A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 15A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKD-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | DG010 | 360 | - | Yes | 6.94 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKD-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | DG010 | 260 | - | Yes | 11.54 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKD-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | DG010 | 230 | - | Yes | 13.47 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKD-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | DG010 | 195 | - | Yes | 15.38 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGKH-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 160 | - | Yes | 16.56 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 | ||
![]() 5EDGKH-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 80 | - | Yes | 32.81 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 | ||
![]() 5EDGKH-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 60 | - | Yes | 36.67 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 |