- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | spacing | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Series | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVC-7.62-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 400 | Single row in a straight line | Yes | 4.75 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGVC-7.62-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 350 | Single row in a straight line | Yes | 5.17 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGRM-7.62-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 595 | Single row in a straight line | Yes | 3.66 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGRM-7.62-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 510 | Single row in a straight line | Yes | 4.07 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGRM-7.62-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 395 | Single row in a straight line | Yes | 4.87 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGRM-7.62-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 300 | Single row in a straight line | Yes | 6.17 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGRM-7.62-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 300 | Single row in a straight line | Yes | 6.67 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGKF-5.0-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 4.44 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() 2EDGKF-5.0-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 600 | - | Yes | 7.38 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() 2EDGKF-5.0-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 550 | - | Yes | 8.85 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() 2EDGKF-5.0-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 425 | - | Yes | 11.79 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() 2EDGKF-5.0-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 350 | - | Yes | 13.26 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() 2EDGKF-5.0-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 330 | - | Yes | 14.73 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | - | 5mm | - | ||
![]() DG1033-09FBNSISS-CT-9P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 9 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | DM | - | - | ||
![]() 8EDGKG-7.5-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG010 | 130 | - | Yes | 17.7 | 15A | 15A | - | - | - | 4KV | 300V | 300V | - | - | - | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | - | 7.5mm | - | ||
![]() 15EDGVHC-THR-3.5-08P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 8 | / | 2000 | Double-row in a straight line | Yes | 1.13 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | - | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHC-THR-3.5-12P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 12 | / | 1100 | Double-row in a straight line | Yes | 1.82 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | - | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHC-THR-3.5-14P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 14 | / | 1100 | Double-row in a straight line | Yes | 2.14 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | - | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHC-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 16 | / | 1000 | Double-row in a straight line | Yes | 2.46 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | - | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHC-THR-3.5-20P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 20 | / | 800 | Double-row in a straight line | Yes | 3.1 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | - | 3.5mm | Reflow soldering/wave soldering/manual soldering |