- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRHD-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 490 | Double-row in a straight line | Yes | 5.85 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGRHD-3.5-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 320 | Double-row in a straight line | Yes | 8.75 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGRHD-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 310 | Double-row in a straight line | Yes | 9.33 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGRHD-3.5-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 280 | Double-row in a straight line | Yes | 10.49 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGRHD-3.5-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 40 | / | 240 | Double-row in a straight line | Yes | 11.65 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGKM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 3.14 | 8A | - | 8A | 4KV | - | - | 300V | 300V | 450V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 5.08mm | - | ||
![]() 15EDGKM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 3.926 | 8A | - | 8A | 4KV | - | - | 300V | 300V | 450V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 5.08mm | - | ||
![]() 15EDGKM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 660 | - | Yes | 5.488 | 8A | - | 8A | 4KV | - | - | 300V | 300V | 450V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 5.08mm | - | ||
![]() 15EDGKM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 460 | - | Yes | 8.452 | 8A | - | 8A | 4KV | - | - | 300V | 300V | 450V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 5.08mm | - | ||
![]() 15EDGKM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 350 | - | Yes | 10.164 | 8A | - | 8A | 4KV | - | - | 300V | 300V | 450V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 5.08mm | - | ||
![]() 2EDGVM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 2.66 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 850 | Single row in a straight line | Yes | 3.15 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 750 | Single row in a straight line | Yes | 3.75 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 690 | Single row in a straight line | Yes | 4.48 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 580 | Single row in a straight line | Yes | 5.67 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGKRP-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5.88 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 450 | Single row in a straight line | Yes | 9.11 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 250 | Single row in a straight line | Yes | 15.6 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 225 | Single row in a straight line | Yes | 17.22 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 200 | Single row in a straight line | Yes | 20.38 | 15A | - | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - |