- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKRP-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 170 | Single row in a straight line | Yes | 26.91 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 145 | Single row in a straight line | Yes | 30.17 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKRP-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 140 | Single row in a straight line | Yes | 31.61 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 15EDGVM-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 150 | Single row in a straight line | Yes | 1.7 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 820 | Single row in a straight line | Yes | 2.9 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 740 | Single row in a straight line | Yes | 3.3 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.25 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 1.65 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1200 | Single row in a straight line | Yes | 2.08 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 860 | Single row in a straight line | Yes | 2.94 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 675 | Single row in a straight line | Yes | 3.74 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGR-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 485 | Single row in a straight line | Yes | 5 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDG-URK-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 80 | Single row in a straight line | Yes | 19.69 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDG-URK-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 70 | Single row in a straight line | Yes | 22.14 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDG-URK-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 30 | Single row in a straight line | Yes | 45.83 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGB-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 835 | Double-row in a straight line | Yes | 2.841 | 15A | 15A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 7.62mm | Wave soldering/manual soldering |