- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Pitch |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKCM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 440 | Yes | 10.85 | 10A | - | - | 2.5KV | 2.5KV | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 3.5mm | ||
![]() 2EDGKDF-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 520 | Yes | 6.486 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDF-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 500 | Yes | 8.075 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDF-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 320 | Yes | 12.784 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDF-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 190 | Yes | 20.669 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDF-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 170 | Yes | 23.749 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDF-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 145 | Yes | 25.284 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 5.08mm | ||
![]() 2EDGKDWM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Yes | 5.64 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 5.08mm | ||
![]() 2EDGKD-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Yes | 4.7 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 470 | Yes | 7.7 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 380 | Yes | 9.2 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 290 | Yes | 12.2 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 190 | Yes | 18.2 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 165 | Yes | 21.2 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 2EDGKD-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 100 | Yes | 28.7 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 5mm | ||
![]() 15EDGKNHBM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 50 | Yes | 8.41 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 3.5mm | ||
![]() 15EDGKNHBM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 320 | Yes | 9.75 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 3.5mm | ||
![]() 15EDGKNHBM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 285 | Yes | 11.09 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 3.5mm | ||
![]() 15EDGKNHBM-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 180 | Yes | 17.79 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 3.5mm | ||
![]() 15EDGKNHBM-3.5-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 26 | - | 140 | Yes | 19.13 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 3.5mm |