- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKD-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 170 | Yes | 19.7 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKD-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 155 | Yes | 22.7 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKD-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 145 | Yes | 24.1 | 10A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Yes | 5.73 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 50 | Yes | 7.07 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 250 | Yes | 12.43 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 215 | Yes | 13.77 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 215 | Yes | 15.11 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | / | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 32 | - | 140 | Yes | 23.15 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 36 | - | 105 | Yes | 25.83 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 40 | - | 105 | Yes | 28.51 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKR-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Yes | 2.47 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKR-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1100 | Yes | 4.03 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 100 | Yes | 6.025 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 750 | Yes | 5.59 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | - | 540 | Yes | 9.7213 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 650 | Yes | 7.15 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKR-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 400 | Yes | 7.93 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 9 | - | 225 | Yes | 19.547 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 225 | Yes | 19.584 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 |