- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Pitch |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKM-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 10 | / | 195 | Single row in a straight line | Yes | 19.55 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.5mm | ||
![]() 8EDGKG-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 8 | DG010 | 300 | - | Yes | 14.2 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 5mm | ||
![]() 8EDGKG-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 9 | DG010 | 260 | - | Yes | 16.3 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 5mm | ||
![]() 8EDGKG-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 10 | DG010 | 240 | - | Yes | 17.7 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 5mm | ||
![]() 8EDGKG-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 16 | DG010 | 150 | - | Yes | 30.8 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 5mm | ||
![]() 8EDGKG-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 22 | DG010 | 105 | - | Yes | 40 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 5mm | ||
![]() 2EDGKBM-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 5 | - | 280 | - | Yes | 11.161 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | 7.5mm | ||
![]() 9EDGKS-10.16-L2-03P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 22~6AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | 4.3mm x4.0mm/5.2mm | Ⅰ | PA66 | IP20 | / | 3 | / | 50 | - | Yes | 45.6 | 57A | 57A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | 600V | slotted-phillips screwdriver | Black | 12mm | IEC61984/ UL1059 | 1.5N.m | box-packed | 10.16mm | ||
![]() 9EDGKS-10.16-L4-04P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 22~6AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | 4.3mm x4.0mm/5.2mm | Ⅰ | PA66 | IP20 | / | 4 | / | 45 | - | Yes | 58 | 57A | 57A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | 600V | slotted-phillips screwdriver | Black | 12mm | IEC61984/ UL1059 | 1.5N.m | box-packed | 10.16mm | ||
![]() 2EDGKB-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 6 | - | 300 | - | Yes | 14.216 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 2EDGKB-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 8 | - | 175 | - | Yes | 18.744 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 2EDGKB-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 12 | - | 145 | - | Yes | 23.738 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 3 | / | 50 | - | Yes | 8.57 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 4 | / | 260 | - | Yes | 11.42 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 7 | / | 150 | - | Yes | 19.99 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 9 | / | 100 | - | Yes | 25.7 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 10 | / | 80 | - | Yes | 28.56 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 5EDGK-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 12 | / | 80 | - | Yes | 34.27 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.62mm | ||
![]() 2EDGKBM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 10 | - | 155 | - | Yes | 22.237 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | 7.62mm | ||
![]() 15EDGKNHC-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 6 | / | 300 | - | Yes | 3.34 | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 160V | 160V | - | / | - | 8mm | IEC61984/ UL1059 | - | - | 3.5mm |