- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGVHCM-THR-3.5-42P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 42 | / | 380 | Double-row in a straight line | Yes | 7.36 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHCM-THR-3.5-46P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 46 | / | 380 | Double-row in a straight line | Yes | 8.04 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVHCM-THR-3.5-48P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 48 | / | 380 | Double-row in a straight line | Yes | 8.38 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-HP-04P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 4 | / | 330 | - | - | 12.67 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-05P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 5 | / | 280 | - | - | 15.6 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-06P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 6 | / | 240 | - | - | 18.58 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-08P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 8 | / | 190 | - | - | 24.48 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-10P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 10 | / | 160 | - | - | 30.39 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-14P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 14 | / | 120 | - | - | 42.2 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-17P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 17 | / | 90 | - | - | 51.06 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGKCM-5.08-HP-18P DEGSON | In Stock | - | Datasheet | - | - | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 18 | / | 80 | - | - | 54.02 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | - | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 5.08mm | - | ||
![]() 2EDGRC-5.0-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.25 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRC-5.0-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 830 | Single row in a straight line | Yes | 3.69 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRC-5.0-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 540 | Single row in a straight line | Yes | 5.74 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRC-5.0-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 450 | Single row in a straight line | Yes | 6.97 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRC-5.0-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 320 | Single row in a straight line | Yes | 7.38 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRC-5.0-21P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 21 | / | 320 | Single row in a straight line | Yes | 8.62 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 8EDGRCB-7.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 740 | Single row in a straight line | Yes | 2.9 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRCB-7.5-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 470 | Single row in a straight line | Yes | 4.4 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRCB-7.5-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 360 | Single row in a straight line | Yes | 5.8 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering |