- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRTC-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 350 | Double-row in a straight line | Yes | 5.43 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGRTC-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 255 | Double-row in a straight line | Yes | 8.14 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDG-STDC-5.0-07P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 260 | Single row in a straight line | Yes | 11 | 15A | - | - | - | 4KV | 300V | - | - | - | 320V | / | 7mm | IEC61984/ UL1059 | - | panel | 5mm | - | ||
![]() 2EDGRTC-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 10.79 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGRTC-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 140 | Double-row in a straight line | Yes | 13.57 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGRTC-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 125 | Double-row in a straight line | Yes | 16.2 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDG-STDC-5.0-11P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 200 | Single row in a straight line | Yes | 17 | 15A | - | - | - | 4KV | 300V | - | - | - | 320V | / | 7mm | IEC61984/ UL1059 | - | panel | 5mm | - | ||
![]() 8EDG-STDC-5.0-15P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 145 | Single row in a straight line | Yes | 23 | 15A | - | - | - | 4KV | 300V | - | - | - | 320V | / | 7mm | IEC61984/ UL1059 | - | panel | 5mm | - | ||
![]() 2EDGRTC-5.08-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 34 | / | 85 | Double-row in a straight line | Yes | 22.94 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDG-GBM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.4285714285714 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 700 | - | Yes | 6.4224137931035 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 530 | - | Yes | 8.4736842105263 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-07P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 475 | - | Yes | 9.4047619047619 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 420 | - | Yes | 10.1875 | 8A | - | - | 2.5KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | - |