- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDG-GBM-3.81-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 400 | - | Yes | 11.285714285714 | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 350 | - | Yes | 12.5 | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-11P DEGSON | In Stock | - | - | - | -40℃~105℃(depending on derating curve) | - | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 350 | - | Yes | 13.666666666667 | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 300 | - | Yes | 18.478260869565 | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 15EDG-GBM-3.81-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 230 | - | Yes | 18.478 | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 2EDGVM-5.08-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.92 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 950 | Single row in a straight line | Yes | 2.78 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 900 | Single row in a straight line | Yes | 3.12 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 750 | Single row in a straight line | Yes | 3.26 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 600 | Single row in a straight line | Yes | 5.12 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 525 | Single row in a straight line | Yes | 5.52 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 375 | Single row in a straight line | Yes | 7.62 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 325 | Single row in a straight line | Yes | 8.05 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVM-5.08-19P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 300 | Single row in a straight line | Yes | 8.21 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGR-THR-5.08-03P DEGSON | In Stock | - | Datasheet | - | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | / | 330 | Single row in a straight line | Yes | 2.15 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 2EDGR-THR-5.08-04P DEGSON | In Stock | - | Datasheet | - | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 4 | / | 330 | Single row in a straight line | Yes | 2.35 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 2EDGR-THR-5.08-08P DEGSON | In Stock | - | Datasheet | - | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 8 | / | 330 | Single row in a straight line | Yes | 3.76 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGVN-3.5-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 8EDG-STDM-5.0-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 305 | Single row in a straight line | Yes | 12 | 15A | - | - | - | - | 4KV | 300V | - | - | - | 320V | - | / | 7mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 15EDGRHC-THR-3.5-08P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | 15EDGKNH-PWI | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 8 | / | 1440 | Double-row in a straight line | Yes | 1.4 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering |