- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKR-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 480 | - | Yes | 9.49 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 11 | - | 180 | - | Yes | 22.785 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 385 | - | Yes | 11.05 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 13 | - | 180 | - | Yes | 24.113 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 300 | - | Yes | 11.83 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 14 | - | 135 | - | Yes | 30.37 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 24 | - | 90 | - | Yes | 46.778 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 8EDGK-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 2.5 | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 850 | - | Yes | 4.79 | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 550 | - | Yes | 6.82 | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 400 | - | Yes | 9.81 | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 330 | - | Yes | 12.05 | 10A | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG009 | 200 | Single row in a straight line | Yes | 2.4 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG009 | 100 | Single row in a straight line | Yes | 3.3 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | DG009 | 100 | Single row in a straight line | Yes | 4.4 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG009 | 780 | Single row in a straight line | Yes | 4.6 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG009 | 640 | Single row in a straight line | Yes | 5.4 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG009 | 550 | Single row in a straight line | Yes | 7 | 4A | - | - | - | 2.5KV | 150V | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 9EDGK-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 3 | DG010 | 585 | - | Yes | 5.39 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 9EDGK-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 4 | DG010 | 425 | - | Yes | 7.07 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 |