- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDG-DB-5.08-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 85 | Single row in a straight line | Yes | 39.4117 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 405 | Single row in a straight line | Yes | 7.7778 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 295 | Single row in a straight line | Yes | 11.8644 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 250 | Single row in a straight line | Yes | 14 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 225 | Single row in a straight line | Yes | 16 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 180 | Single row in a straight line | Yes | 20.1389 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 160 | Single row in a straight line | Yes | 22.1875 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 130 | Single row in a straight line | Yes | 34.5185 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DBM-5.08-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 100 | Single row in a straight line | Yes | 42.5 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 15EDGRHCM-THR-3.5-10P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 10 | / | 1200 | Double-row in a straight line | Yes | 3.58 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-12P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 12 | / | 1100 | Double-row in a straight line | Yes | 2.73 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-14P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 14 | / | 1000 | Double-row in a straight line | Yes | 3.13 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 16 | / | 900 | Double-row in a straight line | Yes | 3.55 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-26P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 26 | / | 500 | Double-row in a straight line | Yes | 5.63 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-28P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 28 | / | 500 | Double-row in a straight line | Yes | 6.05 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-32P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 32 | / | 500 | Double-row in a straight line | Yes | 6.88 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-34P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 34 | / | 400 | Double-row in a straight line | Yes | 7.3 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-36P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 36 | / | 400 | Double-row in a straight line | Yes | 7.72 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-38P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 38 | / | 400 | Double-row in a straight line | Yes | 8.13 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 15EDGRHCM-THR-3.5-40P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 40 | / | 400 | Double-row in a straight line | Yes | 8.55 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering |