- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRHCM-THR-3.5-42P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~130℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 42 | / | 300 | Double-row in a straight line | Yes | 8.96 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 320V | 200V | 80V | 30% ~ 70% | / | - | IEC60947/UL1059 | - | PCB welding | box-packed | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 2EDG-DK-5.08-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 315 | Single row in a straight line | Yes | 8.2539 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DK-5.08-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 250 | Single row in a straight line | Yes | 10.3 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DK-5.08-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 80 | Single row in a straight line | Yes | 30 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DK-5.08-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 65 | Single row in a straight line | Yes | 37.1598 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DKM-5.08-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 165 | Single row in a straight line | Yes | 11.3636 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 2EDG-DKM-5.08-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 60 | Single row in a straight line | Yes | 38.525 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | - | ||
![]() 5EDGVM-7.62-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 5 | / | 165 | Double-row in a straight line | Yes | 19.25 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGVM-7.62-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 8 | / | 130 | Double-row in a straight line | Yes | 26.99 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGKDBM-5.0-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 360 | - | Yes | 7.233 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 5mm | - | ||
![]() 2EDGKA-5.0-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 9 | - | 300 | - | Yes | 15.783 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 2EDGKA-5.0-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 235 | - | Yes | 22.263 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 2EDGKA-5.0-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 15 | - | 185 | - | Yes | 27.323 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 2EDGKCM-5.08-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 330 | - | Yes | 12.32 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 210 | - | Yes | 21.246 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 170 | - | Yes | 27.08 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 160 | - | Yes | 29.993 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 90 | - | Yes | 50.399 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-5.08-19P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 80 | - | Yes | 56.233 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | - | Slotted screwdriver | 9mm | IEC61984/ UL1059 | 0.5N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVC-5.0-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.46 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering |