- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGK-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 550 | - | Yes | 8.7 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 525 | - | Yes | 9.42 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 450 | - | Yes | 10.14 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 350 | - | Yes | 12.3 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 350 | - | Yes | 13.02 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 360 | - | Yes | 13.74 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 15EDGK-3.81-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 21 | / | 310 | - | Yes | 15.18 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.81mm | - | ||
![]() 8EDGKB-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 290 | - | Yes | 10.34 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 8EDGKB-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG010 | 215 | - | Yes | 18.72 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 8EDGKB-7.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 100 | - | Yes | 26.72 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 8EDGVC-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 1.45 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | Single row in a straight line | Yes | 1.81 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1030 | Single row in a straight line | Yes | 2.18 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 580 | Single row in a straight line | Yes | 4.01 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 440 | Single row in a straight line | Yes | 5.06 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 410 | Single row in a straight line | Yes | 5.79 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGVTC-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 425 | Double-row in a straight line | Yes | 4.12 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVTC-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 10.01 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVTC-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 140 | Double-row in a straight line | Yes | 13.65 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGVTC-5.0-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 75 | Double-row in a straight line | Yes | 21.95 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering |