- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Ball pressure test temperature | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Glow wire ignition temperature GWIT | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDR-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 3 | / | 100 | - | Yes | 5.05 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDR-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 6 | / | 365 | - | Yes | 10.09 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDR-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 8 | / | 275 | - | Yes | 13.46 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDR-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 13 | / | 170 | - | Yes | 21.78 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDR-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 18 | / | 120 | - | Yes | 30.16 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 5EDGBM-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 3 | / | 240 | Three rows in a straight line | Yes | 8.38 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGBM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 6 | / | 140 | Three rows in a straight line | Yes | 16.43 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGBM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 8 | / | 100 | Three rows in a straight line | Yes | 22.5 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGBM-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 9 | / | 100 | Three rows in a straight line | Yes | 24.48 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGBM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 10 | / | 90 | Three rows in a straight line | Yes | 27.16 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGBM-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | - | / | 12 | / | 70 | Three rows in a straight line | Yes | 32.52 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 9EDGRS-10.16-L2-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | IP20 | / | 3 | / | 180 | Three rows in a straight line | Yes | 16.1 | 57A | 57A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 10.16mm | Wave soldering/manual soldering | ||
![]() 9EDGRS-10.16-L3-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | IP20 | / | 3 | / | 180 | Three rows in a straight line | Yes | 16.1 | 57A | 57A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 10.16mm | Wave soldering/manual soldering | ||
![]() 9EDGRS-10.16-L3-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | IP20 | / | 4 | / | 150 | Three rows in a straight line | Yes | 20.3 | 57A | 57A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 10.16mm | Wave soldering/manual soldering | ||
![]() 9EDGRS-10.16-L4-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | IP20 | / | 4 | / | 150 | Three rows in a straight line | Yes | 20.3 | 57A | 57A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 10.16mm | Wave soldering/manual soldering | ||
![]() 2EDGA-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 6 | / | 540 | Double-row in a straight line | Yes | 4.519 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGA-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 8 | / | 400 | Double-row in a straight line | Yes | 5.983 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGA-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 12 | / | 270 | Double-row in a straight line | Yes | 8.911 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKDBM-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 7 | / | 230 | - | Yes | 12.688 | 10A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 5.08mm | - | ||
![]() 2EDGKDBM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | / | 8 | / | 210 | - | Yes | 14.198 | 10A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 5.08mm | - |