- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKBM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 15 | - | 160 | - | Yes | 30.625 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKN-5.0-02P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 2 | - | 200 | - | Yes | 2.55 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKBM-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 20 | - | 110 | - | Yes | 40.916 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKBM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 22 | - | 110 | - | Yes | 44.547 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 420 | - | Yes | 11.130952380952 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 330 | - | Yes | 14.621212121212 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 15 | / | 195 | - | Yes | 26.6 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 100 | - | Yes | 30 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 22 | / | 70 | - | Yes | 39.17 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 8EDGKMA-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | DG010 | 290 | - | Yes | 10.7 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGKMA-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | DG010 | 230 | - | Yes | 15 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGKMA-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | DG010 | 205 | - | Yes | 17.1 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGKMA-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | DG010 | 155 | - | Yes | 23.5 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 2EDGKB-HV-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 5 | / | 270 | Single row in a straight line | Yes | 9.17 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | UL94V-0 | ||
![]() 2EDGKB-HV-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 8 | / | 160 | Single row in a straight line | Yes | 14.81 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 7.62mm | 18A | M3 | Screw connection | 1000V | UL94V-0 | ||
![]() 15EDGKB-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 2.41 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.95 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 850 | - | Yes | 6.26 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 760 | - | Yes | 6.98 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 690 | - | Yes | 7.78 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | UL94V-0 |