- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDBM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 180 | - | Yes | 16.058 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 5.08mm | - | ||
![]() 9EDGRS-10.16-GL-L2-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 4 | / | 150 | Three rows in a straight line | Yes | 20.3 | 57A | 57A | 5A | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 10.16mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 200 | Single row in a straight line | Yes | 0.6 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 200 | Single row in a straight line | Yes | 0.8 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 200 | Single row in a straight line | Yes | 0.95 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 7 | / | 200 | Single row in a straight line | Yes | 1.1 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 100 | Single row in a straight line | Yes | 1.4 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-2.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 12 | / | 100 | Single row in a straight line | Yes | 1.85 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGVM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | - | Single row in a straight line | Yes | - | 8A | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGKRM-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 50 | Single row in a straight line | Yes | 3.75 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 8EDGKRM-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 480 | Single row in a straight line | Yes | 4.6 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 8EDGKRM-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 7 | / | 380 | Single row in a straight line | Yes | 6.4 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 8EDGKRM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 360 | Single row in a straight line | Yes | 7.3 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 8EDGKRM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 315 | Single row in a straight line | Yes | 9.2 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 8EDGKRM-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 11 | / | 275 | Single row in a straight line | Yes | 10 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 3.5mm | - | ||
![]() 5EDGKD-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | 5EDG-PWI | 0.2~10mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 175 | - | Yes | 20.43 | 35A | - | - | 6KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | - | / | - | 14mm | IEC61984/ UL1059 | - | - | - | 7.62mm | - | ||
![]() 2EDGL-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 1000 | Single row in a straight line | Yes | 1.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGL-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 600 | Single row in a straight line | Yes | 2.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering |