- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKGB-3.5-21P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 21 | / | 140 | - | Yes | 15.862 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | box-packed | 3.5mm | - | ||
![]() 15EDGRN-3.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 2EDGKCM-7.62-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 240 | - | Yes | 13.864 | 15A | 15A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 7.62mm | - | ||
![]() 2EDGKCM-7.62-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 170 | - | Yes | 20.478 | 15A | 15A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 7.62mm | - | ||
![]() 2EDGKCM-7.62-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 130 | - | Yes | 27.03 | 15A | 15A | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 7.62mm | - | ||
![]() 8EDGVC-7.5-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 1000 | Single row in a straight line | Yes | 1.25 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-7.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 800 | Single row in a straight line | Yes | 1.65 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-7.5-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 910 | Single row in a straight line | Yes | 2.05 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-7.5-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 620 | Single row in a straight line | Yes | 2.9 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-7.5-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 440 | Single row in a straight line | Yes | 4.15 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 8EDGVC-7.5-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 360 | Single row in a straight line | Yes | 5 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 0.83 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 1.06 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 200 | Single row in a straight line | Yes | 1.32 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 200 | Single row in a straight line | Yes | 1.56 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 1200 | Single row in a straight line | Yes | 2.06 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGLC-3.81-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 950 | Single row in a straight line | Yes | 2.56 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 2EDGRTM-5.0-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 255 | Double-row in a straight line | Yes | 4.8 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRTM-5.0-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 190 | Double-row in a straight line | Yes | 7.24 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 2EDGRTM-5.0-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 175 | Double-row in a straight line | Yes | 8.43 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering |