Filters
  • Number of potentials
  • Contact Materials
  • Insulation Materials
  • Ambient temperature (operation)
  • Pitch
  • Environmental items
  • Rated voltage (B)
  • Test Specification
  • Pluggable or not
  • Rated current (B)
  • Insulating material group
  • Contact zone metal surface

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pin arrangement

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (C)

Rated current (D)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Rated voltage(III/2)

Rated voltage(III/3)

Screwdriver

Strip length

Test Specification

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~14AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

10

/

315

-

Yes

8.52

10A

-

10A

-

2.5KV

300V

-

300V

-

130V

/

6mm

IEC61984/ UL1059

-

3.5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~14AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

325

-

Yes

9.96

10A

-

10A

-

2.5KV

300V

-

300V

-

130V

/

6mm

IEC61984/ UL1059

-

3.5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~14AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

275

-

Yes

11.16

10A

-

10A

-

2.5KV

300V

-

300V

-

130V

/

6mm

IEC61984/ UL1059

-

3.5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~14AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

16

/

250

-

Yes

12.82

10A

-

10A

-

2.5KV

300V

-

300V

-

130V

/

6mm

IEC61984/ UL1059

-

3.5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

4

/

240

Double-row in a straight line

Yes

7.88

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

8

/

120

Double-row in a straight line

Yes

18.83

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

9

/

100

Double-row in a straight line

Yes

21.53

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

10

/

95

Double-row in a straight line

Yes

24.11

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

11

/

80

Double-row in a straight line

Yes

26.69

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

-

/

5EDG-PWI

-

-

copper

tin-plated

-

Compliant with REACH/RoHS

Ⅲa

PBT

/

12

/

80

Double-row in a straight line

Yes

29.27

30A

30A

10A

4KV

-

300V

300V

300V

400V

-

/

-

IEC61984/ UL1059

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

3

/

560

-

Yes

5.437

10A

-

10A

4KV

-

300V

-

300V

320V

-

/

9mm

IEC61984/ UL1059

-

5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

500

-

Yes

8.573

10A

-

10A

4KV

-

300V

-

300V

320V

-

/

9mm

IEC61984/ UL1059

-

5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

6

/

380

-

Yes

10.15

10A

-

10A

4KV

-

300V

-

300V

320V

-

/

9mm

IEC61984/ UL1059

-

5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

7

/

360

-

Yes

11.785

10A

-

10A

4KV

-

300V

-

300V

320V

-

/

9mm

IEC61984/ UL1059

-

5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

-

-

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

-

3

-

100

-

Yes

5.617

15A

-

10A

4KV

-

300V

-

300V

320V

-

Slotted screwdriver

7mm

IEC61984/ UL1059

-

5.08mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

-

-

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

-

4

-

540

-

Yes

7.675

15A

-

10A

4KV

-

300V

-

300V

320V

-

Slotted screwdriver

7mm

IEC61984/ UL1059

-

5.08mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

-

-

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

-

5

-

540

-

Yes

9.733

15A

-

10A

4KV

-

300V

-

300V

320V

-

Slotted screwdriver

7mm

IEC61984/ UL1059

-

5.08mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

-

-

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

-

7

-

315

-

Yes

13.606

15A

-

10A

4KV

-

300V

-

300V

320V

-

Slotted screwdriver

7mm

IEC61984/ UL1059

-

5.08mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

5

DG010

260

Single row in a straight line

Yes

9.5

15A

-

10A

4KV

-

300V

-

300V

320V

-

/

9mm

IEC61984/ UL1059

panel

5mm

-

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

-

-

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

-

9

-

225

-

Yes

17.523

15A

-

10A

4KV

-

300V

-

300V

320V

-

Slotted screwdriver

7mm

IEC61984/ UL1059

-

5.08mm

-