- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKRMB-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | DG010 | 230 | Single row in a straight line | Yes | 11 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 8EDGKRMB-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | DG010 | 210 | Single row in a straight line | Yes | 13 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 2EDGKA-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 12 | - | 180 | - | Yes | 23.364 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 8EDGKRMB-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | DG010 | 175 | Single row in a straight line | Yes | 16 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 2EDGKA-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 13 | - | 180 | - | Yes | 25.311 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 8EDGKRMB-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | DG010 | 160 | Single row in a straight line | Yes | 18 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 2EDGKA-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 15 | - | 135 | - | Yes | 29.205 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 8EDGKRB-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | DG010 | 110 | Single row in a straight line | Yes | 27 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 8EDGKRB-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | DG010 | 105 | Single row in a straight line | Yes | 34.3 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 5mm | - | ||
![]() 2EDGKA-HV-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 7 | / | 190 | Single row in a straight line | Yes | 12.93 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 7.62mm | - | ||
![]() 2EDGKA-HV-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 8 | / | 160 | Single row in a straight line | Yes | 14.81 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 7.62mm | - | ||
![]() 15EDGKNH-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 50 | - | Yes | 4.38 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.5mm | - | ||
![]() 15EDGKNH-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 50 | - | Yes | 5.43 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.5mm | - | ||
![]() 15EDGKNH-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 600 | - | Yes | 7.53 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.5mm | - | ||
![]() 15EDGKNH-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 420 | - | Yes | 10.68 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.5mm | - | ||
![]() 2EDGKJ-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 300 | - | Yes | 13.872 | 18A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKJ-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 160 | - | Yes | 23.522 | 18A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 2EDGKJ-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 150 | - | Yes | 27.382 | 18A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGKD-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | DG010 | 315 | - | Yes | 9.52 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 8EDGKD-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | DG010 | 140 | - | Yes | 21.43 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 5mm | - |