- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Pitch |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKMA-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | DG010 | 180 | - | Yes | 21.4 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | ||
![]() 2EDGKB-HV-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | Yes | 5.41 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 7.62mm | ||
![]() 2EDGKB-HV-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 4 | / | 350 | Single row in a straight line | Yes | 7.29 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 7.62mm | ||
![]() 2EDGKB-HV-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 6 | / | 210 | Single row in a straight line | Yes | 11.05 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 7.62mm | ||
![]() 2EDGKB-HV-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 7 | / | 190 | Single row in a straight line | Yes | 12.93 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 7.62mm | ||
![]() 2EDGKB-HV-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | / | 2 | / | 400 | Single row in a straight line | Yes | 3.53 | 15A | 15A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 7.62mm | ||
![]() 15EDGKB-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 3.19 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 4.71 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 100 | - | Yes | 5.48 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | / | 620 | - | Yes | 8.54 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 570 | - | Yes | 9.33 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 13 | / | 520 | - | Yes | 10.11 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 15EDGKB-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 400 | - | Yes | 13.22 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 3.5mm | ||
![]() 2EDGKDM-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 250 | - | Yes | 11.5 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | / | - | 10mm | IEC61984/ UL1059 | - | - | 7.5mm | ||
![]() 2EDGKDM-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 220 | - | Yes | 13.9 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | / | - | 10mm | IEC61984/ UL1059 | - | - | 7.5mm | ||
![]() 2EDGKD-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.1 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | ||
![]() 2EDGKD-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 560 | - | Yes | 6.7 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | ||
![]() 2EDGKD-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 380 | - | Yes | 9.9 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | ||
![]() 2EDGKD-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 350 | - | Yes | 11.5 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | ||
![]() 2EDGKD-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 290 | - | Yes | 13.1 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm |