- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKD-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 250 | - | Yes | 14.7 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | - | ||
![]() 2EDGKD-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 190 | - | Yes | 19.5 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | - | ||
![]() 2EDGKD-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 170 | - | Yes | 21.1 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | - | ||
![]() 2EDGKD-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 50 | - | Yes | 36.4 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | - | ||
![]() 2EDGKHM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 50 | Single row in a straight line | Yes | 11.02 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKHM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Single row in a straight line | Yes | 13.84 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKHM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 210 | Single row in a straight line | Yes | 16.66 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKHM-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 165 | Single row in a straight line | Yes | 22.54 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKHM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 90 | Single row in a straight line | Yes | 31.56 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGBM-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 395 | Double-row in a straight line | Yes | 5.613 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 2EDGBM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 260 | Double-row in a straight line | Yes | 8.392 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() 15EDGKDM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 200 | - | Yes | 3.4551 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | - | 650 | - | Yes | 5.2105 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 9 | - | 400 | - | Yes | 8.7113 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 375 | - | Yes | 9.589 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 330 | - | Yes | 11.3344 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 15 | - | 300 | - | Yes | 13.9575 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 16 | - | 235 | - | Yes | 14.8352 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 20 | - | 210 | - | Yes | 18.336 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 3.81mm | - | ||
![]() 15EDGKNM-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 500 | - | Yes | 7.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - |