Filters
  • Number of potentials
  • Contact Materials
  • Insulation Materials
  • Ambient temperature (operation)
  • Pitch
  • Environmental items
  • Rated voltage (B)
  • Test Specification
  • Pluggable or not
  • Rated current (B)
  • Insulating material group
  • Contact zone metal surface

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pin arrangement

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (C)

Rated current (D)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Rated voltage(II/2)

Rated voltage(III/2)

Rated voltage(III/3)

Screwdriver

Strip length

Test Specification

Torque

Pitch

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

16

/

400

-

Yes

8.6

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

9

/

560

-

Yes

5.7246

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

2

/

300

-

Yes

1.8103

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

4

/

200

-

Yes

3.0025

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

100

-

Yes

3.5986

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

11

/

470

-

Yes

7.0892

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

0

-

Yes

8.8775

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

24~12AWG

DG019-5.0

2EDG-PWI

1.0~2.5mm²

1.0~2.5mm²

45°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

50

Single row in a straight line

Yes

9

10A

-

10A

-

2KV

-

300V

-

300V

-

250V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

5.08mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

24~12AWG

DG019-5.0

2EDG-PWI

1.0~2.5mm²

1.0~2.5mm²

45°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

8

/

50

Single row in a straight line

Yes

13.75

10A

-

10A

-

2KV

-

300V

-

300V

-

250V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

5.08mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

24~12AWG

DG019-5.0

2EDG-PWI

1.0~2.5mm²

1.0~2.5mm²

45°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

180

Single row in a straight line

Yes

20.56

10A

-

10A

-

2KV

-

300V

-

300V

-

250V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

5.08mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

24~12AWG

DG019-5.0

2EDG-PWI

1.0~2.5mm²

1.0~2.5mm²

45°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

15

/

150

Single row in a straight line

Yes

27.13

10A

-

10A

-

2KV

-

300V

-

300V

-

250V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

5.08mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

24~12AWG

DG019-5.0

2EDG-PWI

1.0~2.5mm²

1.0~2.5mm²

45°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

18

/

120

Single row in a straight line

Yes

32.5

10A

-

10A

-

2KV

-

300V

-

300V

-

250V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

5.08mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

20~6AWG

/

5EDG-PWI

0.5~10mm²

0.5~10mm²

copper

Silver plated

Silver plated

Compliant with REACH/RoHS

PA66

/

3

/

90

-

Yes

29.271

52A

52A

10A

-

-

6KV

600V

600V

300V

-

-

600V

Slotted screwdriver

7mm

IEC61984/ UL1059

1.2N.m

10.16mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

20~6AWG

/

5EDG-PWI

0.5~10mm²

0.5~10mm²

copper

Silver plated

Silver plated

Compliant with REACH/RoHS

PA66

/

5

/

65

-

Yes

44.693

52A

52A

10A

-

-

6KV

600V

600V

300V

-

-

600V

Slotted screwdriver

7mm

IEC61984/ UL1059

1.2N.m

10.16mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

20~6AWG

/

5EDG-PWI

0.5~10mm²

0.5~10mm²

copper

Silver plated

Silver plated

Compliant with REACH/RoHS

PA66

/

7

/

45

-

Yes

61.528

52A

52A

10A

-

-

6KV

600V

600V

300V

-

-

600V

Slotted screwdriver

7mm

IEC61984/ UL1059

1.2N.m

10.16mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

-

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

3.5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

-

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

3.5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

22

/

-

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

3.5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

4

/

200

-

Yes

2.6

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

/

/

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

100

-

Yes

3.1

8A

-

8A

2.5KV

2.5KV

2.5KV

300V

-

300V

250V

160V

160V

/

10mm

IEC61984/ UL1059

-

3.81mm