Filters
  • Number of potentials
  • Contact Materials
  • Insulation Materials
  • Ambient temperature (operation)
  • Pitch
  • Environmental items
  • Rated voltage (B)
  • Test Specification
  • Pluggable or not
  • Rated current (B)
  • Insulating material group
  • Contact zone metal surface

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pin arrangement

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (D)

Rated surge voltage(III/2)

Rated voltage (B)

Rated voltage (D)

Rated voltage(III/2)

Screwdriver

Strip length

Test Specification

Pitch

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

DG010

195

Single row in a straight line

Yes

19.5

15A

10A

4KV

300V

300V

320V

/

10mm

IEC61984/ UL1059

5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

14

DG010

130

Single row in a straight line

Yes

23.5

15A

10A

4KV

300V

300V

320V

/

10mm

IEC61984/ UL1059

5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

16

DG010

130

Single row in a straight line

Yes

27.4

15A

10A

4KV

300V

300V

320V

/

10mm

IEC61984/ UL1059

5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

20

DG010

85

Single row in a straight line

Yes

33.8

15A

10A

4KV

300V

300V

320V

/

10mm

IEC61984/ UL1059

5mm

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

24

DG010

80

Single row in a straight line

Yes

38.8

15A

10A

4KV

300V

300V

320V

/

10mm

IEC61984/ UL1059

5mm