- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKLM-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 110 | Single row in a straight line | Yes | 37 | 10A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKLM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 100 | Single row in a straight line | Yes | 40 | 10A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 5EDGKM-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 70 | - | Yes | 36.402 | 52A | 52A | 10A | - | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | - | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 5EDGKM-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 50 | - | Yes | 52.824 | 52A | 52A | 10A | - | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | - | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 5EDGKM-10.16-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 40 | - | Yes | 67.066 | 52A | 52A | 10A | - | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | - | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 5EDGKM-10.16-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 40 | - | Yes | 74.977 | 52A | 52A | 10A | - | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | - | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | - | Yes | - | 8A | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | - | Yes | - | 8A | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | - | - | Yes | - | 8A | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | - | - | Yes | - | 8A | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | - | - | Yes | - | 8A | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 2 | 8A | - | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 3.6 | 8A | - | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | - | Yes | 4.1 | 8A | - | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 8EDGKRB-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 275 | Single row in a straight line | Yes | 10.2 | 15A | - | 10A | - | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | UL94V-0 | ||
![]() 8EDGKRB-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG010 | 100 | Single row in a straight line | Yes | 20.2 | 15A | - | 10A | - | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | UL94V-0 | ||
![]() 2EDGK-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 4.6837 | 15A | - | 10A | 2.5KV | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGK-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 840 | - | Yes | 7.777 | 15A | - | 10A | 2.5KV | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGK-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 700 | - | Yes | 9.293 | 15A | - | 10A | 2.5KV | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGK-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 585 | - | Yes | 10.84159 | 15A | - | 10A | 2.5KV | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 |