- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGA-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 2535 | Double-row in a straight line | Yes | 0.9 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 1765 | Double-row in a straight line | Yes | 1.2 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 1040 | Double-row in a straight line | Yes | 2.03 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKD-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 575 | - | Yes | 7 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKD-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 430 | - | Yes | 8.4 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 15EDGA-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 620 | Double-row in a straight line | Yes | 3.59 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKD-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 240 | - | Yes | 12.6 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKD-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 200 | - | Yes | 14 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKD-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 180 | - | Yes | 15.4 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 15EDGA-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 15 | / | 440 | Double-row in a straight line | Yes | 4.49 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 350 | Double-row in a straight line | Yes | 7.18 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKD-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 125 | - | Yes | 19.2 | 10A | 10A | 6KV | 4KV | 4KV | 300V | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDH-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 430 | - | Yes | 6.54 | 12A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDH-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 270 | - | Yes | 10.9 | 12A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDH-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 185 | - | Yes | 15.25 | 12A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKNHM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 6 | / | 450 | - | Yes | 6.02 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDH-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 160 | - | Yes | 17.43 | 12A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKNHM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 8 | / | 380 | - | Yes | 7.73 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNHM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 10 | / | 320 | - | Yes | 9.49 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDH-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 135 | - | Yes | 21.79 | 12A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 |