- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKNHM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 12 | / | 280 | - | Yes | 11.25 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKDH-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 80 | - | Yes | 30.51 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDH-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 80 | - | Yes | 34.86 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKNHM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 24 | / | 140 | - | Yes | 21.81 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKNHM-5.08-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 26 | / | 140 | - | Yes | 23.56 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 2 | 5.08mm | 8A | M2 | Push-in spring connection | 400V | UL94V-0 | ||
![]() 9EDGKD-HC-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | / | 2EDG-PWI | 1.0~6.0mm² | 1.0~6mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 4 | / | 240 | - | Yes | 13.2 | 25A | 25A | - | 6KV | 6KV | 6KV | 600V | 600V | - | 1000V | 800V | 630V | 600V | / | Black | 12mm | IEC61984/ UL1059 | - | - | box-packed | 1 | 7.5mm | 25A | - | Push-in spring connection | 800V | UL94V-0 | ||
![]() 15EDGKNG-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 2.1152 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNG-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 2.6926 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNG-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 3.8244 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNG-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 560 | - | Yes | 5.7246 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNG-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 415 | - | Yes | 6.138 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 2EDGKDA-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 400 | - | Yes | 8.325 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDA-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 340 | - | Yes | 9.97 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 4.29 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 50 | - | Yes | 5.63 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 9EDGRB-HC-5.0-DA-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWP-01A(H) | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 4 | / | 1600 | Double-row of misalignment | Yes | 1.6 | 20A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 500V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 1 | 5mm | 20A | - | Push-in spring connection | 500V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 50 | - | Yes | 6.97 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 395 | - | Yes | 8.31 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 360 | - | Yes | 9.65 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHB-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 215 | - | Yes | 16.59 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | / | - | 11mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 |