Filters
  • Number of potentials
  • Contact Materials
  • Rated current
  • Insulation Materials
  • Ambient temperature (operation)
  • Flammability rating
  • Pitch
  • Environmental items
  • Number of rows
  • Rated voltage
  • Rated voltage (B)
  • Test Specification

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (C)

Rated current (D)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Rated voltage(II/2)

Rated voltage(III/2)

Rated voltage(III/3)

Screwdriver

Strip length

Test Specification

Torque

Number of rows

Pitch

Rated current

screw thread

Connection method

Rated voltage

Flammability rating

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~10AWG

/

5EDG-PWI

0.2~4.0mm²

0.2~4mm²

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

/

12

/

80

Yes

46.18

30A

30A

10A

-

4KV

-

300V

300V

300V

-

400V

-

Slotted screwdriver

10mm

IEC61984/ UL1059

0.5N.m

1

7.62mm

32A

M3

-

400V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

DG032-3.81

/

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

100

Yes

4.14

8A

-

8A

2.5KV

-

-

300V

-

300V

250V

-

-

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

DG032-3.81

/

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

515

Yes

9.7

8A

-

8A

2.5KV

-

-

300V

-

300V

250V

-

-

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

DG032-3.81

/

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

440

Yes

11.4

8A

-

8A

2.5KV

-

-

300V

-

300V

250V

-

-

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

4

DG010

575

Yes

7.39

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~16AWG

DG032-3.81

/

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

/

18

/

325

Yes

14.66

8A

-

8A

2.5KV

-

-

300V

-

300V

250V

-

-

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

9

DG010

260

Yes

16.3

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

10

DG010

240

Yes

17.7

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

DG010

200

Yes

20

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

15

DG010

150

Yes

29.7

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

16

DG010

150

Yes

30.8

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

20

DG010

110

Yes

37.5

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~14AWG

DG018-5.0

/

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

21

DG010

105

Yes

40

15A

15A

10A

-

-

4KV

300V

150V

300V

-

-

320V

/

9mm

IEC61984/ UL1059

-

1

5mm

20A

-

spring-cage connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

16

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

20

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

22

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

28

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

/

30

/

-

Yes

-

8A

8A

-

2.5KV

2.5KV

2.5KV

300V

-

-

320V

250V

200V

/

10mm

IEC61984/ UL1059

-

1

3.5mm

9.5A

-

Push-in spring connection

250V

UL94V-0