- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKNHG-3.5-32P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 32 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-40P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 41 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 5EDGKDM-7.62-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | 5EDG-PWI | 0.2~10mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 105 | - | Yes | 22.14 | 35A | - | - | 6KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | - | - | / | - | 14mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 41A | - | - | 1000V | UL94V-0 | ||
![]() 2EDGRMG-7.62-03P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 3 | / | 570 | Single row in a straight line | Yes | 2.18 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 4 | / | 570 | Single row in a straight line | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-07P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 7 | / | 570 | Single row in a straight line | Yes | 5.29 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 5CDG-7.62-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | tin-plated | - | - | 850 | Ⅲa | PBT | / | 8 | / | - | Single row in a straight line | Yes | - | 30A | 30A | - | - | 4KV | - | - | 300V | - | - | 400V | - | - | 250V | / | green | - | IEC61984 | - | panel | box-packed | 1 | 7.62mm | 32A | - | - | 400V | UL94V-0 | ||
![]() 15EDGKN-3.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 6 | - | 100 | - | Yes | 3.512 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 8 | - | 100 | - | Yes | 4.548 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 9 | - | 100 | - | Yes | 5.247 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 10 | - | 100 | - | Yes | 5.795 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 13 | - | 510 | - | Yes | 7.315 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 14 | - | 510 | - | Yes | 7.942 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 17 | - | 400 | - | Yes | 9.565 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 18 | - | 400 | - | Yes | 10.168 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-24P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 24 | - | 220 | - | Yes | 13.992 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 2EDGKA-7.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | - | 520 | - | Yes | 8.472 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | UL94V-0 | ||
![]() 2EDGKA-7.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 6 | - | 330 | - | Yes | 15.216 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | UL94V-0 | ||
![]() 2EDGKL-5.08-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 7.5 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 320V | - | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 200 | Single row in a straight line | Yes | 14.4 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 320V | - | - | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 |