- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDA-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.177 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 440 | - | Yes | 6.85 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 400 | - | Yes | 8.523 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 340 | - | Yes | 10.195 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 170 | - | Yes | 20.233 | 10A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 3 | / | 800 | Single row in a straight line | Yes | 1.90625 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 5 | / | 950 | Single row in a straight line | Yes | 2.7631578947368 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 6 | / | 850 | Single row in a straight line | Yes | 3.2058823529412 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 9 | / | 600 | Single row in a straight line | Yes | 4.5 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 12 | / | 470 | Single row in a straight line | Yes | 5.8510638297872 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | 320V | - | UL94V-0 | ||
![]() 2CDGVM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 15 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGVM-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | - | Single row in a straight line | Yes | - | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 2325 | Double-row in a straight line | Yes | 0.9 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 1660 | Double-row in a straight line | Yes | 1.21 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGA-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 935 | Double-row in a straight line | Yes | 2.11 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 |