- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKN-5.08-03P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 3 | - | 150 | Yes | 3.86 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-04P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 4 | - | 100 | Yes | 5.12 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-05P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 5 | - | 550 | Yes | 6.38 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-10P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 10 | - | 275 | Yes | 12.68 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-11P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 11 | - | 225 | Yes | 13.94 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-12P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 12 | - | 200 | Yes | 15.2 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-14P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 14 | - | 175 | Yes | 17.72 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-19P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 19 | - | 140 | Yes | 24.02 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-20P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 20 | - | 125 | Yes | 25.28 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.08-21P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 21 | - | 120 | Yes | 26.54 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 5EDGKM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 175 | Yes | 19 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.62mm | 32A | M3 | - | 400V | UL94V-0 | ||
![]() 5EDGKM-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 150 | Yes | 22.56 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.62mm | 32A | M3 | - | 400V | UL94V-0 | ||
![]() 5EDGKM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 130 | Yes | 25.96 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.62mm | 32A | M3 | - | 400V | UL94V-0 | ||
![]() 5EDGKM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 100 | Yes | 33.08 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.62mm | 32A | M3 | - | 400V | UL94V-0 | ||
![]() 5EDGKM-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 80 | Yes | 46.18 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.62mm | 32A | M3 | - | 400V | UL94V-0 | ||
![]() 15EDGKB-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | Yes | 4.14 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 515 | Yes | 9.7 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKB-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 440 | Yes | 11.4 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 8EDGK-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 575 | Yes | 7.39 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 15EDGKB-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 325 | Yes | 14.66 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 |