- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGK-5.0-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | DG010 | 260 | - | Yes | 16.3 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG010 | 240 | - | Yes | 17.7 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 200 | - | Yes | 20 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | DG010 | 150 | - | Yes | 29.7 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | DG010 | 150 | - | Yes | 30.8 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | DG010 | 110 | - | Yes | 37.5 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-21P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 21 | DG010 | 105 | - | Yes | 40 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | spring-cage connection | 320V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-22P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-28P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 28 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-30P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-32P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-40P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 41 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | Push-in spring connection | 250V | UL94V-0 | ||
![]() 5EDGKDM-7.62-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | 5EDG-PWI | 0.2~10mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 105 | - | Yes | 22.14 | 35A | - | - | 6KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | - | / | 14mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 41A | - | 1000V | UL94V-0 | ||
![]() 2EDGRMG-7.62-03P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 3 | / | 570 | Single row in a straight line | Yes | 2.18 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 4 | / | 570 | Single row in a straight line | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-07P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 7 | / | 570 | Single row in a straight line | Yes | 5.29 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | - | - | - | UL94V-0 |