- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 390 | - | Yes | 7.1 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 325 | - | Yes | 8.75 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 175 | - | Yes | 17 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 130 | - | Yes | 26.9 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 75 | - | Yes | 31.55 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1240 | Single row in a straight line | Yes | 1.51 | 15A | 10A | 4KV | 300V | 300V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 995 | Single row in a straight line | Yes | 1.88 | 15A | 10A | 4KV | 300V | 300V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 605 | Single row in a straight line | Yes | 3.02 | 15A | 10A | 4KV | 300V | 300V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 460 | Single row in a straight line | Yes | 3.75 | 15A | 10A | 4KV | 300V | 300V | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDAM-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.67 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDAM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 280 | - | Yes | 7.248 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDAM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 245 | - | Yes | 8.946 | 10A | 10A | 4KV | 300V | 300V | 320V | / | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 840 | - | Yes | 8.549 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 525 | - | Yes | 13.553 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 450 | - | Yes | 15.294 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 360 | - | Yes | 18.926 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 350 | - | Yes | 20.774 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 280 | - | Yes | 24.456 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 260 | - | Yes | 26.316 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGK-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 225 | - | Yes | 31.029 | 15A | 10A | 4KV | 300V | 300V | 320V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 |