- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | IP class | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKDM-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | 8A | 8A | - | 250V | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~16AWG | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.81mm | - | ||
![]() 15EDGKDM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | 8A | 8A | - | 250V | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 3.81mm | - | ||
![]() 15EDGKRP-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~16AWG | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.81mm | - | ||
![]() 15EDGVM-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 8EDGB-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 9EDGRC-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | - | 0° | copper | - | Gold plate | Compliant with REACH/RoHS | - | - | Ⅲa | High temperature resistant materials | - | 3 | Single row in a straight line | Yes | 16A | 16A | 5A | 1000V | 630V | 500V | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() 15EDGVHM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 8 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGRC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | - | 450V | - | - | 4KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGA-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 7.5mm | - | ||
![]() 5EDGVM-10.16-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Three rows in a straight line | Yes | 52A | 52A | 5A | - | - | 600V | - | - | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 10.16mm | Wave soldering/manual soldering | ||
![]() 5EDGVHC-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Three rows in a straight line | Yes | 41A | 41A | 5A | 1000V | 630V | 630V | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 15EDGKNH-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 26~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 4 | - | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.5mm | - | ||
![]() 9EDGKG-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | Gold plate | Compliant with REACH/RoHS | - | 850 | - | PA66 | - | 5 | - | Yes | 14.5A | - | 10A | 320V | 160V | 160V | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | - | Black | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 5.08mm | - | ||
![]() 9EDGKS-7.62-L2-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 28~12AWG | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | - | Ⅰ | PA66 | IP20 | 2 | - | Yes | 20A | 20A | 5A | 630V | 500V | 400V | 4KV | 6KV | 6KV | 600V | 600V | 600V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 7.62mm | - | ||
![]() 15EDGRHCM-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | -40℃~70℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅲa | High temperature resistant materials | - | 4 | Double-row in a straight line | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 2CDGB-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 2KV | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGRMG-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅲa | High temperature resistant materials | - | 2 | - | Yes | 4A | - | - | - | 250V | - | - | 2.5KV | - | 150V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() 2EDGV-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 7.62mm | Wave soldering/manual soldering |