- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKC-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 120 | - | Yes | 32.673 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKC-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 100 | - | Yes | 39.187 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 400V | - | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 400V | - | UL94V-0 | ||
![]() 8EDGVC-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | Single row in a straight line | Yes | 1.69 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1370 | Single row in a straight line | Yes | 1.93 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 1120 | Single row in a straight line | Yes | 2.43 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 910 | Single row in a straight line | Yes | 2.91 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 700 | Single row in a straight line | Yes | 3.89 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 5 | / | 220 | - | Yes | 1.35 | 4A | - | - | - | 2.5KV | - | 150V | - | - | - | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 6 | / | 220 | - | Yes | 1.54 | 4A | - | - | - | 2.5KV | - | 150V | - | - | - | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 12 | / | 220 | - | Yes | 2.68 | 4A | - | - | - | 2.5KV | - | 150V | - | - | - | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDW-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 470 | - | Yes | 8.39 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDW-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 380 | - | Yes | 10.12 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDW-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 190 | - | Yes | 20.5 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDW-5.08-23P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 23 | / | 100 | - | Yes | 39.5 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGVT-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 500 | Double-row in a straight line | Yes | 3.52 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVT-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | Yes | 4.67 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVT-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 300 | Double-row in a straight line | Yes | 5.83 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVT-5.0-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 80 | Double-row in a straight line | Yes | 21.88 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 10 | - | 390 | Double-row in a straight line | Yes | 6.46 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | - | bag packaging | 2 | 5mm | 12A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 18 | - | 230 | Double-row in a straight line | Yes | 10.7 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Black | - | IEC61984/ UL1059 | - | - | bag packaging | 2 | 5mm | 12A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 |