- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Ball pressure test temperature | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Glow wire ignition temperature GWIT | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRHB-THR-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 20 | - | 200 | Double-row in a straight line | Yes | 11.76 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-28P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 28 | - | 140 | Double-row in a straight line | Yes | 16 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-40P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 40 | - | 90 | Double-row in a straight line | Yes | 22.36 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-42P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 42 | - | 90 | Double-row in a straight line | Yes | 23.42 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-44P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 44 | - | 90 | Double-row in a straight line | Yes | 24.48 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-48P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 48 | - | 80 | Double-row in a straight line | Yes | 26.2 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHB-THR-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | High temperature resistant materials | - | 4 | - | 880 | Double-row in a straight line | Yes | 3.28 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | - | bag packaging | 2 | 5mm | 12A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGAM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 6 | / | 255 | Double-row in a straight line | Yes | 6.546 | 15A | - | 15A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVM-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 4 | / | 120 | Three rows in a straight line | Yes | 21.126 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVM-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 6 | / | 100 | Three rows in a straight line | Yes | 28.644 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGA-7.62-200Z-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 3 | / | 460 | Three rows in a straight line | Yes | 8.38 | 41A | 41A | 5A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGA-7.62-200Z-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 7 | / | 180 | Three rows in a straight line | Yes | 19.11 | 41A | 41A | 5A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGA-7.62-200Z-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 8 | / | 160 | Three rows in a straight line | Yes | 13.74 | 41A | 41A | 5A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGA-7.62-200Z-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 10 | / | 130 | Three rows in a straight line | Yes | 27.16 | 41A | 41A | 5A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKN-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.1 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKN-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 3.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKN-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 9 | / | 100 | - | Yes | 5.1 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKN-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 10 | / | 100 | - | Yes | 5.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKN-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 11 | / | 600 | - | Yes | 6.1 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKN-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 14 | / | 500 | - | Yes | 7.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 |