- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGRM-10.16-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 70 | Three rows in a straight line | no | 34.61 | 52A | 52A | 5A | - | 6KV | 300V | 300V | 600V | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGK-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 460 | - | Yes | 9.521 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGK-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 395 | - | Yes | 11.448 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGK-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 330 | - | Yes | 13.376 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGK-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 270 | - | Yes | 15.304 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGK-7.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 200 | - | Yes | 21.089 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 650 | - | Yes | 6.47 | 15A | 15A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 440 | - | Yes | 8.52 | 15A | 15A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 340 | - | Yes | 10.88 | 15A | 15A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | DG010 | 245 | - | Yes | 15.96 | 15A | 15A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGK-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG010 | 220 | - | Yes | 24 | 15A | 15A | 10A | - | 4KV | 300V | 300V | 300V | - | 400V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5.21 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 675 | - | Yes | 5.93 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 550 | Single row in a straight line | Yes | 9.77 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 575 | - | Yes | 7.39 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 390 | - | Yes | 9.62 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 375 | - | Yes | 10.67 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | / | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 375 | Single row in a straight line | Yes | 14.33 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 350 | Single row in a straight line | Yes | 16.07 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKM-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 250 | Single row in a straight line | Yes | 22.5 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 |